A Pioneer 3-Point harness designed for those that need a work positioning element, such as telecoms engineers.
Pioneer 3-point full body harness. With one dorsal attachment D-ring and front textile loops for fall arrest. Chest, shoulder and leg straps adjustable. Working positioning belt for extra comfort. Lateral D-ring for work positioning adjustable. Parachute Buckle. Padded work positioning belt. Sit Strap. Polyester webbing 44 mm. Breaking strength 23 kN. Weight 1880 g
Harness Attachment Point = Front, Rear
Style = Harness
Adjustable Shoulder Straps = Yes
Front Attachment = Yes
Adjustable Leg Straps = Yes
Stretchable Harness = No
Hi-Vis = No
Adjustable Chest Straps = Yes
Harness Colour = Black, Grey
RS Components, Ltd. | |
---|---|
Product Category | Fall Arrest Systems |
Product Number | 8610412 |
Type | Body Harnesses |