Petzl AVAO BOD FAST safety harness is a work positioning and suspension harness which provides you with excellent comfort also allowing you to be suspended for long periods. The X-shaped dorsal construction wraps which reduce pressure points plus the harness has leg loops and FAST automatic buckles. A Screw-Lock carabiner fastens the harness and various equipment loops and retainers allows the carrying and organisation of tools. If a fall happens the special dorsal attachment supports you comfortably for a long period. AVAO BOD FAST fall arrest and work positioning harness,X Shaped dorsal construction,Reduces pressure points,Sculpted and lined with breathable foam,Dorsal attachment point,Screw-Lock carabiner,Fast automatic buckles,Wide leg loops with Fast buckles,Semi-rigid wide waistbelt,Foam shoulder straps, widely spaced,Waistbelt and shoulder straps have self locking DoubleBack buckles,Reduced neck chafing,Various equipment loops and retainers,Fold away side attachments points prevent snagging,Comfortable when suspended for long periods,Allows the carrying and organisation of tools,Allows load distribution if a fall occurs,Made from nylon, polyester, aluminium and steel Ventral: Attachment for a descender or positioning lanyard in single mode,Lateral: Attachment for a positioning lanyard in double use mode,Sternal: Fall arrest system attachment,Dorsal: Fall arrest system attachment,Rear: Attachment on the waistbelt, restraint lanyard attachment Harness Attachment Point = Front, Rear Style = Harness Front Attachment = Yes Adjustable Shoulder Straps = Yes Adjustable Leg Straps = Yes Harness Colour = Black
Petzl AVAO BOD FAST safety harness is a work positioning and suspension harness which provides you with excellent comfort also allowing you to be suspended for long periods. The X-shaped dorsal construction wraps which reduce pressure points plus the harness has leg loops and FAST automatic buckles. A Screw-Lock carabiner fastens the harness and various equipment loops and retainers allows the carrying and organisation of tools. If a fall happens the special dorsal attachment supports you comfortably for a long period.
AVAO BOD FAST fall arrest and work positioning harness,X Shaped dorsal construction,Reduces pressure points,Sculpted and lined with breathable foam,Dorsal attachment point,Screw-Lock carabiner,Fast automatic buckles,Wide leg loops with Fast buckles,Semi-rigid wide waistbelt,Foam shoulder straps, widely spaced,Waistbelt and shoulder straps have self locking DoubleBack buckles,Reduced neck chafing,Various equipment loops and retainers,Fold away side attachments points prevent snagging,Comfortable when suspended for long periods,Allows the carrying and organisation of tools,Allows load distribution if a fall occurs,Made from nylon, polyester, aluminium and steel
Ventral: Attachment for a descender or positioning lanyard in single mode,Lateral: Attachment for a positioning lanyard in double use mode,Sternal: Fall arrest system attachment,Dorsal: Fall arrest system attachment,Rear: Attachment on the waistbelt, restraint lanyard attachment
Harness Attachment Point = Front, Rear
Style = Harness
Front Attachment = Yes
Adjustable Shoulder Straps = Yes
Adjustable Leg Straps = Yes
Harness Colour = Black