Commercial Standard Precipitators - Model Series: C3 (In-Duct, Integral Spray Wash) - 24 Ton Through 40 Ton Units
C-series: Commercial and industrial, in-duct designs use identical housing or cabinet structures made of galvanized steel to support the cells installed within them. The galvanized cabinet structure can be factory finished on its exterior in enamel at the customer's option. Seal welding of the cabinet is also available at its option. In-duct design means that the precipitator is supplied without an air handler and will be cut into a section of horizontal flow ductwork. Commercial cell designs are typically applied to applications where frequent and aggressive cleaning of the cells will not be required. The C-series is just as efficient as the industrial or I-series, however it is not as mechanically sturdy. Due to its lower cost, some customers opt for the C-series over the I-series. In overview, the C-series cell uses eight tie rod supports for the collector plates; its ionizing section is supported without ceramic insulators; and its end plates are made of galvanized steel. Otherwise, the C-series cell has collector plates, spacers and an ionizing section that are identical with the materials and dimensions of the residential and industrial cell designs.
Universal Air & Gas Products Corp. | |
---|---|
Product Category | Breathing and Ventilation Air Systems |
Product Name | Item # C3-108H3-24, C3-Commercial Standard Precipitators - 27 Ton Unit |