The 1662A is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
102 state and timing channels
100 MHz state analysis with 4 state clocks/qualifiers
Conventional timing offers resolution down to 2 ns
Transitional timing captures data bursts separated by long time periods
Well suited for programmable logic and 8-bit microprocessor systems
Program your logic analyzer with RS232 and HP-IB interfaces
Speed documentation with screen image and data files in standard formats
Number of Channels State/Timing: 68 Channel
Timing Analysis Modes and Speeds
Conventional Timing Speed: 250 MHz (All Channel) 500 MHz (Half Channel)
Transitional Timing Speed: 125 MHz (All Channel) 250 MHz (Half Channel)
Glitch Timing Speed: 125 MHz (Half Channel)
State Speed/Timing Speed: 100 MHz
State/Timing Memory Depth: 4k (All Channels) - 8k (Half Channels)
Trigger Resources
Patterns: 10
Edge and Glitch Terms: 2
Ranges: 2
Timers: 2
Type: Stand-Alone
The Agilent 1662A 136-channel portable logic analyzer with pattern generator is the perfect tool for functional testing your digital design. See how your system responds to specific signals or clock speeds. Correlate data captured with the state analyzer or timing analyzer to verify correct operation. Use the pattern generator as a substitute for missing boards, integrated circuits, or buses.
The 1662A is a 102 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
- 102 state and timing channels
- 100 MHz state analysis with 4 state clocks/qualifiers
- Conventional timing offers resolution down to 2 ns
- Transitional timing captures data bursts separated by long time periods
- Well suited for programmable logic and 8-bit microprocessor systems
- Program your logic analyzer with RS232 and HP-IB interfaces
- Speed documentation with screen image and data files in standard formats
- Number of Channels State/Timing: 68 Channel
- Timing Analysis Modes and Speeds
- Conventional Timing Speed: 250 MHz (All Channel) 500 MHz (Half Channel)
- Transitional Timing Speed: 125 MHz (All Channel) 250 MHz (Half Channel)
- Glitch Timing Speed: 125 MHz (Half Channel)
- State Speed/Timing Speed: 100 MHz
- State/Timing Memory Depth: 4k (All Channels) - 8k (Half Channels)
- Trigger Resources
- Patterns: 10
- Edge and Glitch Terms: 2
- Ranges: 2
- Timers: 2
- Type: Stand-Alone
The Agilent 1662A 136-channel portable logic analyzer with pattern generator is the perfect tool for functional testing your digital design. See how your system responds to specific signals or clock speeds. Correlate data captured with the state analyzer or timing analyzer to verify correct operation. Use the pattern generator as a substitute for missing boards, integrated circuits, or buses.