The 16752B is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
32M of acquisition memory to help link a symptom of a problem with the cause
Innovative hardware in the Keysight Agilent HP 16752B improves the system performance
400 MHz state speed
2 GHz Timing Zoom provides high-speed state and timing analysis simultaneously through a single probe connection to the device under test
The Agilent 16752B, Logic Analysis Module, offers industry-leading memory depth and performance for your digital designs. The Agilent 16752B can be combined with Agilent 16752A modules in multi-module sets. VisiTriggerâ„¢ technology combines new trigger functionality with a user interface that is easy to use and understand. 68 to 340 channels of data capture on the same time base and trigger. Eye Finder automatically adjusts setup and hold for highest confidence in measurements on high-speed buses.
The 16752B is a 68 channel Logic Analyzer from Agilent. A logic analyzer is a type of electronic test equipment that engineers use to capture and display signals from a digital circuit or system. Logic analyzers are useful for measuring data, such as state machine traces, timing diagrams, and protocol decodes. When an engineer needs to view the timing relationship between multiple signals, he or she will use a logic analyzer for signal monitoring over time.
Additional Features:
- 32M of acquisition memory to help link a symptom of a problem with the cause
- Innovative hardware in the Keysight Agilent HP 16752B improves the system performance
- 400 MHz state speed
- 2 GHz Timing Zoom provides high-speed state and timing analysis simultaneously through a single probe connection to the device under test
The Agilent 16752B, Logic Analysis Module, offers industry-leading memory depth and performance for your digital designs. The Agilent 16752B can be combined with Agilent 16752A modules in multi-module sets. VisiTrigger™ technology combines new trigger functionality with a user interface that is easy to use and understand. 68 to 340 channels of data capture on the same time base and trigger. Eye Finder automatically adjusts setup and hold for highest confidence in measurements on high-speed buses.