Control grips act as the direct interface between man and machine, and the design of the grip often defines the usability and success of the overall system. Daco's MG1 modular control grip has been designed with versatility in mind.
To ensure short delivery times, these painted aluminum grips are held in stock, pre-drilled to take a selection of trimmer switches, toggle switches, buttons, blanking plates or force-operated miniature thumbsticks. Drawing from our list of standard options you can determine which combination of functions is installed in the grip and where each is positioned. Up to three thumb-operated functions can be specified in addition to a finger-operated trigger.
The resulting multi-function hand controller is particularly suited for use in adverse conditions. We use a proprietary textured surface finish that is robust and has sufficient body to insulate against thermal shock. It also ensures that the grip is comfortable, even after long periods of use.
The MG1 is cast using an aluminum alloy to avoid the high tool cost, flammability and toxicity problems associated with plastic grips. The use of aluminum also ensures the device has a low mass – an important factor when it is used in an environment that may have high vibration levels.
Daco Hand Controllers | |
---|---|
Product Category | Control Grips |
Product Number | MG1 |
Product Name | Cast Aluminum Control Grips |