KC Seals, Inc. Datasheets for Solid Elastomeric Rings
Solid elastomeric rings are compression seals of differing cross sections. Some examples are X or multiple rings, rectangular rings, tetraseals, trapezoid rings, T-section rings, delta rings, D-rings, H-rings, heart rings, and diamond rings.
Solid Elastomeric Rings: Learn more
| Product Name | Notes |
|---|---|
| Relatively hard, high modulus ring (or similar device) placed in the gland between the O-ring and the groove side walls, to prevent extrusion of the seal into the clearance gap; | |
| Widely used as an O-Rings substitute in reciprocating applications, but is equally suitable for static applications. This compact and well-established design is an excellent option to bulkier types of seals... |