The wear ring helps keep the piston centered which allows for more even wear and pressure. Hi-Tech Seals provides wear rings in many different materials with our standard material being a Nylon. Wear rings are used in both piston and rod applications. Three different cut styles are available for the wear ring, view the chart below to see the benefits of each style.
The wear ring helps keep the piston centered which allows for more even wear and pressure. Hi-Tech Seals provides wear rings in many different materials with our standard material being a Nylon. Wear rings are used in both piston and rod applications. Three different cut styles are available for the wear ring, view the chart below to see the benefits of each style.
The wear ring helps keep the piston centered which allows for more even wear and pressure. Hi-Tech Seals provides wear rings in many different materials with our standard material being a Nylon. Wear rings are used in both piston and rod applications. Three different cut styles are available for the wear ring, view the chart below to see the benefits of each style.
Hi-Tech Seals, Inc. | |
---|---|
Product Category | Solid Elastomeric Rings |
Product Number | WR |
Product Name | Step Cut Style Wear Rings |