Avoiding Spiral wist
To minimize breakaway friction, an O-Ring groove must be wide enough to allow rolling or twisting of the seal. In the long stroke of a reciprocating seal application, this twisting action can strain and eventually tear the rubber, causing a failure mode known as spiral twist.
To prevent spiral twist, the Quad-Ring® seal’s four-lobed configuration is designed to withstand the distortion and extrusion often caused by high or pulsating pressure. To accommodate these forces, a Quad-Ring® seal uses a narrower groove than a comparable O-Ring seal.
Longer Seal Life
Because less squeeze means less friction with the four-lobe design, seals last longer. This means equipment in which the Quad-Ring® seal is installed will operate longer and require less maintenance.
No Parting Line On Sealing Surface
Unlike O-Rings, where partitioning lines are on the sealing surface, Quad-Rings® seal’s parting lines lie between the lobes, away from the sealing surface. This design eliminates the problems of leakage resulting from a parting line’s irregular surface.
Daemar Inc. | |
---|---|
Product Category | Solid Elastomeric Rings |
Product Number | 4273 |
Product Name | Quad-Rings Seals |