B.U.W.W. Coverings Inc. Datasheets for Machine Way Wipers
Machine way wipers provide a seal between a machine slide or way and a stationary surface.
Machine Way Wipers: Learn more
| Product Name | Notes |
|---|---|
| Brass or steel backing mounting method can be riveted or screwed. Excellent mechanical properties. Resistance to short-term elevated temperature 130C. High resistance to permanent temperature 90C. Length up to 50... | |
| Brass or steel backing mounting method can be riveted or screwed. Length up to 50 meters. | |
| Inserted in casing. Viton lip material, A3 synthetic rubber. Resistant against acids. High resistance to permanent temperature 200C. Length up to 50 meters. | |
| Resistance to short-term elevated temperature 130C. High resistance to permanent temperature 90C. High resistance to abrasion. Wiper lips easy to replace. | |
| Resistance to short-term elevated temperature 135C. High resistance to permanent temperature 95C. Synthetic rubber vulcanized on a steel plate. Dimensional accuracy for excellent wiping results. Guaranteed precision. High resistance to... | |
| Resistance to short-term elevated temperature 135C. High resistance to permanent temperature 95C. Synthetic rubber vulcanized on a steel plate. | |
| Resistance to short-term temperature 135C. High resistance to permanent temperature 100C. Synthetic rubber vulcanized on a steel plate. Dimensional accuracy for excellent wiping results. Guaranteed precision. High resistance to abrasion. | |
| Steel casing, mounting method can be spot welded or riveted. Steel profile of 1000 mm. Excellent mechanical properties. Resistance to short-term elevated temperature 130C. High resistance to permanent temperature 90C. | |
| Steel casing. Mounting can be spot welded or riveted. On request available with damper. | |
| Steel casing. Mounting method can be spot welded or riveted. Steel profile of 1000 mm. Excellent mechanical properties. Resistance to short-term elevated temperature 130C. High resistance to permanent temperature 90C. | |
| Wiper for telescopic way covers. | |
| Wipers for effective cleaning of hips, oil and coolant from machine ways as table moves. |