The simple and intuitive operation via TFT touch screen and the built-in data logging function make the Oilport 30 hand-held the ideal tool for fast and reliable oil analysis.
Measurands
Relative water content / water activity [aw]
Absolute water content [ppm] Temperature [°C / °F]
Oilport 30 accurately measures water activity aw and temperature T. By entering oil-specific parameters, the hand-held meter calculates water content in oil (ppm).
Probes
Pressure-tight oil probe up to 20bar Together with the ball valve assembly set, the oil probe can be fitted and removed without interrupting the oil circuit.
Short oil probe Ideal for quickly determining the moisture in oil samples.
The simple and intuitive operation via TFT touch screen and the built-in data logging function make the Oilport 30 hand-held the ideal tool for fast and reliable oil analysis.
Measurands
- Relative water content / water activity [aw]
- Absolute water content [ppm] Temperature [°C / °F]
Oilport 30 accurately measures water activity aw and temperature T. By entering oil-specific parameters, the hand-held meter calculates water content in oil (ppm).
Probes
- Pressure-tight oil probe up to 20bar Together with the ball valve assembly set, the oil probe can be fitted and removed without interrupting the oil circuit.
- Short oil probe Ideal for quickly determining the moisture in oil samples.