Custom Thermoelectric Datasheets for Thermoelectric Coolers
Thermoelectric coolers are solid-state heat pumps used in applications where temperature stabilization, temperature cycling, or cooling below ambient levels are required.
Thermoelectric Coolers: Learn more
| Product Name | Notes |
|---|---|
| Our Built-To-Order TECs to fill your special requirements. These TECs can be Built-To-Order with a minimum 10 piece purchase and a 5-6 week lead time. Standard versions capable of withstanding... | |
| Our high performance, lower cost series in the most commonly needed configurations. Capable of withstanding high temperatures from 125°C up to 200°C. Available in-stock for immediate shipment. Buy now in... | |
| Our huge line of rectangular TEC's for your specific application. Most are capable of withstanding high temperatures up to 200°C. Most are available with metallized or plain (lapped) ceramic surfaces. | |
| Our rugged high performance series for mission critical applications. Designed for tough cycling applications from -65 to +200°C Capable of withstanding peak high temperatures up to 225°C. Most TiTAN TEC's... |