Tobias Associates, Inc. Datasheets for Densitometers
Densitometers measure the optical, photographic or area density of a material. They are used in a wide range of applications, from film processing to medical scans.
Densitometers: Learn more
| Product Name | Notes |
|---|---|
| Single-step measurement of density or density difference The Tobias TBX densitometer measures diffuse transmission densities of black and white films used in graphic arts, photography, x-ray, microfilm and scientific applications. | |
| Take the first step in total quality management...by maintaining consistent film output from your processor or imagesetter, day to day, job to job. With the battery-operated TQ+ Densitometer, you can... | |
| The IQ150 Densitometer, engineered with the latest in software technology, is so easy to use that an operator's manual isn't even needed! Yet, the affordable IQ150 fulfills your press and... | |
| The Tobias Paper-Chek, a hand-held device for reading paper brightness and cast, makes paper inspections at point-of-receipt quickly and accurately. Measure paper brightness, cast variation, and RGB reflectivities all on... | |
| The top-of-the-line IQ200 Densitometer, engineered with the latest in software technology, is so easy to use that an operator's manual isn't even needed! Yet, the IQ200 fulfills your press and... | |
| The TQ is a portable densitometer that measures up to 6.OOD, with an accuracy of +/- 0.02D, a precision of +/- 0.01D and requires no warm-up. The TQ features a... | |
| This battery-operated, portable densitometer features all the accuracy and stability of the most advanced bench top units... yet designed to be even more rugged. Small enough to fit in the... | |
| Total Color Control It's as important to you as it is to your customers. In today's competitive printing industry,increasing pressure to adopt reliable process control means objective color measurement. Now... | |
| With years of success manufacturing scanning densitometers, Tobias now offers the SD3. Fast, accurate, easy to learn…and loaded with features. Features Touch Screen operation with Windows® based software uses easy... |