Chloride Power North America ONEAC ON Series® m Medical-Grade UPS

Description
The ONEAC ON Series® m Medical-Grade Power Conditioned UPS provides a high performance solution for the medical environment. It has a built-in isolation transformer to eliminate electrical noise and limit earth leakage, ensuring patient safety and that attached equipment is unaffected by the electrical enviroment and does not degrade over time. ONEAC ON Series m Medical-Grade Power Conditioned UPS systems (UL60601-1/IEC60601- 1) are available in 120/230 V, 50/60 Hz, 300 - 600 VA (single-phase). The ONEAC ON Series m UPS family features basic communications and an isolation transformer for premium power conditioning and battery backup protection. Its IEC60601-1 listing makes it suitable for patient contact applications in global medical and other healthcare applications.
Datasheet
Description
The ONEAC ON Series® m Medical-Grade Power Conditioned UPS provides a high performance solution for the medical environment. It has a built-in isolation transformer to eliminate electrical noise and limit earth leakage, ensuring patient safety and that attached equipment is unaffected by the electrical enviroment and does not degrade over time. ONEAC ON Series m Medical-Grade Power Conditioned UPS systems (UL60601-1/IEC60601- 1) are available in 120/230 V, 50/60 Hz, 300 - 600 VA (single-phase). The ONEAC ON Series m UPS family features basic communications and an isolation transformer for premium power conditioning and battery backup protection. Its IEC60601-1 listing makes it suitable for patient contact applications in global medical and other healthcare applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The ONEAC ON Series® m Medical-Grade Power Conditioned UPS provides a high performance solution for the medical environment. It has a built-in isolation transformer to eliminate electrical noise and limit earth leakage, ensuring patient safety and that attached equipment is unaffected by the electrical enviroment and does not degrade over time. ONEAC ON Series m Medical-Grade Power Conditioned UPS systems (UL60601-1/IEC60601- 1) are available in 120/230 V, 50/60 Hz, 300 - 600 VA (single-phase). The ONEAC ON Series m UPS family features basic communications and an isolation transformer for premium power conditioning and battery backup protection. Its IEC60601-1 listing makes it suitable for patient contact applications in global medical and other healthcare applications.

The ONEAC ON Series® m Medical-Grade Power Conditioned UPS provides a high performance solution for the medical environment. It has a built-in isolation transformer to eliminate electrical noise and limit earth leakage, ensuring patient safety and that attached equipment is unaffected by the electrical enviroment and does not degrade over time.
ONEAC ON Series m Medical-Grade Power Conditioned UPS systems (UL60601-1/IEC60601-1) are available in 120/230 V, 50/60 Hz, 300 - 600 VA (single-phase). The ONEAC ON Series m UPS family features basic communications and an isolation transformer for premium power conditioning and battery backup protection. Its IEC60601-1 listing makes it suitable for patient contact applications in global medical and other healthcare applications.

Supplier's Site Datasheet

Technical Specifications

  Chloride Power North America
Product Category Single Phase Uninterruptible Power Supplies (UPS)
Product Number ONEAC ON Series® m Medical-Grade UPS
Unlock Full Specs
to access all available technical data