RLS LLC Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| Includes 8 jaws (1/4", 3/8", 1/2", 5/8", 3/4", 7/8", 1-1/8" and 1-3/8") in a hard plastic carrying case, plus a depth gauge, press gauge, abrasive pad and permanent marker. Individual... | |
| Includes 8 Jaws (1/4", 3/8", 1/2", 5/8", 3/4", 7/8", 1-1/8", 1-3/8") in a hard plastic carrying case. Individual jaws are also available in all fitting sizes, 1/4" through 1-3/8". | |
| Includes the Klauke 19kN Press Tool, 5 Jaws (3/8", 1/2", 5/8", 7/8", 1-1/8"), and Accessory Kit (contents listed below) in a hard plastic carrying case. | |
| Klauke’s lightweight, compact design increases productivity thanks to a short pressing cycle that crimps fittings in less than 10 seconds, plus a 350° jaw rotation that allows technicians to install... | |
| RIDGID introduced North American plumbers to pressing nearly 20 years ago, and they take their industry leadership position seriously. The same is true of RLS. That’s why we’re proud to... | |
| The RIDGID 8-Jaw Set comes in a hard plastic carrying case and includes a tube cutter, deburring tools, crimp gauge, depth gauge, stainless steel brush, abrasive pad and permanent marker. | |
| This powerful tool from Klauke has a pressing force of 32 kN and completes the press cycle in just 10 seconds. It comes with a 4.0 Ah Makita Li-Ion battery... | |
| Tubing Cutter • Deburring Tool • RLS Press Gauge • Brush • RLS Depth Gauge • Abrasive Pad • Permanent Marker |