Ryobi Technologies, Inc. Datasheets for Power Tools

Power tools include a wide range of devices for fabrication, assembly, construction, and repair. They are usually motor-driven.
Power Tools: Learn more

Product Name Notes
1/2" collet with 1/4" adaptor accepts a variety of bits to fit most woodworking needs Soft start electronic variable speed 10 Amps, 15,000-23,000 RPMs AccuStop micro-adjustable depth stop easily adjusts...
2.8 amp motor. Increased over mold for improved comfort. Improved dust bag for more efficient dust pick up. Spin control braking helps eliminate gouging. Hook & loop pad
5 Speed Selections for various drilling applications Integrated work light Exactline laser alignment system Accepts mortising attachments Heavy duty induction motor for long lasting performance Locking Depth Stop for repetitive...
7 1/4" Cordless Miter Saw with Laser - Online Only!
8 tooth carbide tipped blade for clean accurate slots Overmold on handles improves comfort and reduces fatigue Cuts angles from 0° - 135°, with positive stops at 0°, 45°, 90°
Accepts 1/8" and 1/4" bits for a variety of cutting applications. Has a spindle lock for easy one wrench bit changes. Adjustable depth setting for cutting many types of material.
Features a variable speed lever to adjust the discharge rate to control the bead of caulk. Has over 500 lbs. of push force to handle higher viscosity materials. Includes an...
MOST VERSATILE 18V MULTI-TOOL ON THE MARKET Compatible with RIDGID JobMax Interchangeable tool head system. RYOBI JobPlus delivers more innovation and versatility than any other 18V multi-tool on the market.
Now that you have decided to add new flooring to your home, it is time chose the right tool to cut the flooring. There is no need to call a...
ONE+ delivers more value and performance to the world€™s most popular tool system. This best in class combo kit is powered by lithium-ion technology which provides lighter weight and longer...
ONE+ delivers more value with cordless convenience when you need it most. Get more out of your tires and each gallon of gas by keeping your tires properly inflated. Inflate...
The AP1301 has a powerful 15 AMP Universal Motor with externally accessible brushes. 13€ Maximum Planing Width. RapidSet knife changing system. Dust Collection hood 2 ¼ I.D. shop vac port...
The BD4600 Belt/Disc Sander is equipped with an induction motor for quiet, dependable performance; a cast iron base which keeps the unit stable during use; a belt tension release lever,...
The HPL51K 3-1/4€ Hand Planer powers through the toughest jobs with a powerful 5 AMP motor. The rear mounted €œkickstand€ keeps blades from contacting surfaces when the unit is placed...
The RB101 10 In. Orbital Buffer includes 1 applicator bonnet and 1 buffing bonnet. 3,200 random orbits per minute for a swirl-free finish.
The Ryobi 1/4-Sheet Pad Sander features a 2 Amp ball-bearing motor and 14,000 orbits per minute for a powerful and fast performance that can stand up to a wide variety...
The Ryobi R163K router has a powerful 8.5 amp all ball-bearing motor for high performance. Die cast aluminum base for accuracy and stability. The ergonomic handles allow for user comfort.
The Ryobi Volt ONE+ Cordless Dry Hand Vac creates a strong vacuum suction to easily capture a variety of dry materials. The dual-filter system captures debris for removal to provide...
This is the perfect saw for the ultimate in portability for cutting ceramic, granite, marble and masonry products as well as grout removal. As part of Ryobi ONE+ system of...
This multi-tool and rotary tool combo kit is perfect for making repair, remolding and restoration projects easier. Their compact designs fit in tight corners and narrow spaces. The multi-tool accepts...
This Ryobi 4 in.x 36 in.Belt/Disc Sander is a combination belt and disc sander that delivers 120 volts of power to help provide efficient operation. The cast-iron base helps keep...
Unique shape is useful as a pad sander or a corner sander. 12,000 orbits per minute for quick efficient sanding. Dust protected on/off switch. Various attachment pads for multiple uses.