MONTI-Werkzeuge GmbH (MontiPower) Datasheets for Power Tools

Power tools include a wide range of devices for fabrication, assembly, construction, and repair. They are usually motor-driven.
Power Tools: Learn more

Product Name Notes
18V LiHD cordless surface preparation tool including a Safety Switch, anti-vibrating handle and robust fronthead, making it easier to work in hard-to-access areas such as at height. SB-801 series includes...
Axial-head configuration with patented Accelerator Bar, designed to remove corrosion in hard-to-reach areas like door rabbets, roof joints and wheel housings, creating a blasted surface for superior adhesion. Uses 11mm...
Bristle Blasting technology simultaneously removes corrosion and generates an anchor profile in a single operation. The bristle tips strike the corroded surface with kinetic energy equivalent to standard grit blast...
Cordless 18V MBX®, equipped with a dead man's switch, protection cover and vibration-absorbing handle; suitable for use with all available MBX® brushes wherever cordless ease-of-use is desired. Part of the...
Double-belt electric set for maximum surface throughput. Bristle Blasting technology simultaneously removes corrosion and generates an anchor profile; ideal for structural steel, bridges, and large infrastructure projects.
Double-belt pneumatic set delivering twice the impact for fast, even surface preparation on large-scale structural steel in ATEX-rated environments.
MBX® Ultimate Electric Variomatic (full-metal planetary gear) fitted with Vinyl Zapper® Ultimate wheels; higher torque for large graphics and heavy adhesive films.
Patented MBX® Vinyl Zapper® Ultimate belt removing vinyl, adhesive residues, reflecting foils, stickers, decals and double-sided adhesive tape from acrylic paints on metal, bright metals, wood, aluminium and trim panels...
Patented Vinyl Zapper® belt that removes vinyl, adhesive residues, reflecting foils, stickers, decals and double-sided adhesive tape from acrylic paints on metal, bright metals, wood, aluminium and trim panels without...
Pneumatic single-belt surface preparation tool, ATEX Zone 1 & 2 certified for explosive atmospheres and offshore use, including Dustcontrol.
Reversible belt-direction MBX® for use in awkward orientations, with full MBX® accessory compatibility. Also available as standalone (without extra belts and case).
Specially designed to remove corrosion in hard-to-reach areas - door rabbets, roof joints, wheel housings - creating a blasted surface for superior adhesion. Used with MBX® Belts; when equipped with...
Step 1 of the Two-Step MontiPower Method: pre-blasting with Tercoo® removes heavy rust, mill scale and thick coatings before Bristle Blaster® profiling, ensuring a surface quality comparable to ISO 8501-1...
The Decapower® Bristle Head removes rust, corrosion, oxidation, adhesives, gaskets, layers of paint, undercoating, sealers, vinyl, and dresses weld seams. Used as an accessory for drilling machines and impact screwdrivers;
The MBX® is a one-step tool that removes rust, corrosion, oxidation, adhesives, gaskets, paint layers, undercoating, sealers and vinyl, and dresses weld seams. Flexible-wire belts rotate in a patented housing,...
Top-tier pneumatic platform supporting both single and double belt head configurations - maximum pneumatic performance for offshore and heavy industry.