Zurn Industries LLC Z451B 2" Shallow Trap Drain with Adjustable Strainer Z451B

Description
Shallow trap floor and shower drain. Features And Benefits Dura-Coated cast iron body with bottom outlet Combination invertible membrane clamp and adjustable collar with seepage slots Cast iron shallow trap body with 2" or 3" waterway and threaded side outlet Type B adjustable polished, nickel bronze heel-proof strainer
Datasheet
Description
Shallow trap floor and shower drain. Features And Benefits Dura-Coated cast iron body with bottom outlet Combination invertible membrane clamp and adjustable collar with seepage slots Cast iron shallow trap body with 2" or 3" waterway and threaded side outlet Type B adjustable polished, nickel bronze heel-proof strainer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z451B 2
Milwaukee, WI, United States
Z451B 2" Shallow Trap Drain with Adjustable Strainer
Z451B
Z451B 2" Shallow Trap Drain with Adjustable Strainer Z451B
Shallow trap floor and shower drain. Features And Benefits Dura-Coated cast iron body with bottom outlet Combination invertible membrane clamp and adjustable collar with seepage slots Cast iron shallow trap body with 2" or 3" waterway and threaded side outlet Type B adjustable polished, nickel bronze heel-proof strainer

Shallow trap floor and shower drain.

Features And Benefits

  • Dura-Coated cast iron body with bottom outlet
  • Combination invertible membrane clamp and adjustable collar with seepage slots
  • Cast iron shallow trap body with 2" or 3" waterway and threaded side outlet
  • Type B adjustable polished, nickel bronze heel-proof strainer
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z451B
Product Name Z451B 2" Shallow Trap Drain with Adjustable Strainer
Connection Size 2.0 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Trench Drain - SDCTR-Q42085-621C-XXH3 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 2.0 inch (50.8 mm)
View Details