Zurn Industries LLC Z415C Body Assembly with “Type C” Strainer Z415C

Description
The Z415 floor drain with cast iron body provides installation and rework savings with Zurn’s patented contractor solutions. Comes standard with combination invertible membrane clamp and adjustable collar with seepage slots. Features And Benefits Dura-Coated cast iron body with bottom outlet, and polished bronze or polished nickel bronze top available Provides installation and rework savings with Zurn’s patented contractor solutions Type C polished, hinged nickel bronze, light-duty strainer
Datasheet
Description
The Z415 floor drain with cast iron body provides installation and rework savings with Zurn’s patented contractor solutions. Comes standard with combination invertible membrane clamp and adjustable collar with seepage slots. Features And Benefits Dura-Coated cast iron body with bottom outlet, and polished bronze or polished nickel bronze top available Provides installation and rework savings with Zurn’s patented contractor solutions Type C polished, hinged nickel bronze, light-duty strainer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z415C Body Assembly with “Type C” Strainer - Z415C - Zurn Industries LLC
Milwaukee, WI, United States
Z415C Body Assembly with “Type C” Strainer
Z415C
Z415C Body Assembly with “Type C” Strainer Z415C
The Z415 floor drain with cast iron body provides installation and rework savings with Zurn’s patented contractor solutions. Comes standard with combination invertible membrane clamp and adjustable collar with seepage slots. Features And Benefits Dura-Coated cast iron body with bottom outlet, and polished bronze or polished nickel bronze top available Provides installation and rework savings with Zurn’s patented contractor solutions Type C polished, hinged nickel bronze, light-duty strainer

The Z415 floor drain with cast iron body provides installation and rework savings with Zurn’s patented contractor solutions. Comes standard with combination invertible membrane clamp and adjustable collar with seepage slots.

Features And Benefits

  • Dura-Coated cast iron body with bottom outlet, and polished bronze or polished nickel bronze top available
  • Provides installation and rework savings with Zurn’s patented contractor solutions
  • Type C polished, hinged nickel bronze, light-duty strainer
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z415C
Product Name Z415C Body Assembly with “Type C” Strainer
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Trench Drain - SDCTR-Q42105-621C-XXH5 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 8.0 inch (203 mm)
Connection Size 2.0 inch (50.8 mm)
View Details