Zurn Industries LLC Z1926 16" X 16" Sani-Flor Receptor 12" Sump Depth Z1926

Description
Zurn Z1926 Sani-Flor Receptor 16" x 16" x 12" deep cast iron body with seepage flange and square, heavy-duty grate with slotted openings. Features And Benefits Acid resistant epoxy coating provides chemical resistance Heavy-duty grate Anti-splash interior bottom dome strainer to catch debris Includes anchor flange to secure waterproofing
Datasheet
Description
Zurn Z1926 Sani-Flor Receptor 16" x 16" x 12" deep cast iron body with seepage flange and square, heavy-duty grate with slotted openings. Features And Benefits Acid resistant epoxy coating provides chemical resistance Heavy-duty grate Anti-splash interior bottom dome strainer to catch debris Includes anchor flange to secure waterproofing
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z1926 16
Milwaukee, WI, United States
Z1926 16" X 16" Sani-Flor Receptor 12" Sump Depth
Z1926
Z1926 16" X 16" Sani-Flor Receptor 12" Sump Depth Z1926
Zurn Z1926 Sani-Flor Receptor 16" x 16" x 12" deep cast iron body with seepage flange and square, heavy-duty grate with slotted openings. Features And Benefits Acid resistant epoxy coating provides chemical resistance Heavy-duty grate Anti-splash interior bottom dome strainer to catch debris Includes anchor flange to secure waterproofing

Zurn Z1926 Sani-Flor Receptor 16" x 16" x 12" deep cast iron body with seepage flange and square, heavy-duty grate with slotted openings.

Features And Benefits

  • Acid resistant epoxy coating provides chemical resistance
  • Heavy-duty grate
  • Anti-splash interior bottom dome strainer to catch debris
  • Includes anchor flange to secure waterproofing
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z1926
Product Name Z1926 16" X 16" Sani-Flor Receptor 12" Sump Depth
Drain Type Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Trench Drain - SDCTR-Q42085-624E-XXH5 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 2.0 inch (50.8 mm)
View Details