Zurn Industries LLC Z1910 8" X 8" Sani-Flor Receptor 6" Sump Depth Z1910

Description
Zurn Z1910 Sani-Flor receptor 8" x 8" x 6" deep cast iron body and square, medium-duty grate with 7/16" slotted openings. To view all options, see the Specification Sheet - Z1910 Features And Benefits Acid resistant enamel coating provides chemical resistance Rounded body prevents bacteria buildup Anti-splash interior bottom dome strainer to catch debris
Datasheet
Description
Zurn Z1910 Sani-Flor receptor 8" x 8" x 6" deep cast iron body and square, medium-duty grate with 7/16" slotted openings. To view all options, see the Specification Sheet - Z1910 Features And Benefits Acid resistant enamel coating provides chemical resistance Rounded body prevents bacteria buildup Anti-splash interior bottom dome strainer to catch debris
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z1910 8
Milwaukee, WI, United States
Z1910 8" X 8" Sani-Flor Receptor 6" Sump Depth
Z1910
Z1910 8" X 8" Sani-Flor Receptor 6" Sump Depth Z1910
Zurn Z1910 Sani-Flor receptor 8" x 8" x 6" deep cast iron body and square, medium-duty grate with 7/16" slotted openings. To view all options, see the Specification Sheet - Z1910 Features And Benefits Acid resistant enamel coating provides chemical resistance Rounded body prevents bacteria buildup Anti-splash interior bottom dome strainer to catch debris

Zurn Z1910 Sani-Flor receptor 8" x 8" x 6" deep cast iron body and square, medium-duty grate with 7/16" slotted openings.

To view all options, see the Specification Sheet - Z1910

Features And Benefits

  • Acid resistant enamel coating provides chemical resistance
  • Rounded body prevents bacteria buildup
  • Anti-splash interior bottom dome strainer to catch debris
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z1910
Product Name Z1910 8" X 8" Sani-Flor Receptor 6" Sump Depth
Drain Type Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS12-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Trench Drain - SDCTR-Q42085-621E-XXM4 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 2.0 inch (50.8 mm)
View Details