Zurn Industries LLC Z191-RD 4" x 18" Downspout Boot with Round Inlet and Outlet Z191-RD

Description
The Zurn Z191-RD 4" x 18" downspout boot has a Dura-coated cast iron body, round inlet and outlet and strap with 1/4" diameter cast holes for flat head bolts. To view all options, see the Specification Sheet - Z191-RD Features And Benefits 4" downspout boot Transitions from round gutter connection to drainage piping Optional cleanout port
Datasheet
Description
The Zurn Z191-RD 4" x 18" downspout boot has a Dura-coated cast iron body, round inlet and outlet and strap with 1/4" diameter cast holes for flat head bolts. To view all options, see the Specification Sheet - Z191-RD Features And Benefits 4" downspout boot Transitions from round gutter connection to drainage piping Optional cleanout port
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z191-RD 4
Milwaukee, WI, United States
Z191-RD 4" x 18" Downspout Boot with Round Inlet and Outlet
Z191-RD
Z191-RD 4" x 18" Downspout Boot with Round Inlet and Outlet Z191-RD
The Zurn Z191-RD 4" x 18" downspout boot has a Dura-coated cast iron body, round inlet and outlet and strap with 1/4" diameter cast holes for flat head bolts. To view all options, see the Specification Sheet - Z191-RD Features And Benefits 4" downspout boot Transitions from round gutter connection to drainage piping Optional cleanout port

The Zurn Z191-RD 4" x 18" downspout boot has a Dura-coated cast iron body, round inlet and outlet and strap with 1/4" diameter cast holes for flat head bolts.

To view all options, see the Specification Sheet - Z191-RD

Features And Benefits

  • 4" downspout boot
  • Transitions from round gutter connection to drainage piping
  • Optional cleanout port
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z191-RD
Product Name Z191-RD 4" x 18" Downspout Boot with Round Inlet and Outlet
Connection Size 4.0 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Trench Drain - SDCTR-Q42105-464C-XXH5 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 8.0 inch (203 mm)
Connection Size 6.0 inch (152 mm)
View Details