Zurn Industries LLC Z187 6" x 7" or 8" x 12" Oblique Scupper Drain Z187

Description
The Zurn Z187 6" x 7" or 8" x 12" scupper drain has a Dura-Coated cast iron body with reversible back or bottom outlet, oblique aluminum grate with 90° combination frame and membrane flashing clamp. To view all options, see the Specification Sheet - Z187 Features And Benefits Oblique scupper drain Side outlet to connect to horizontal piping Typically used for secondary drainage on pitched roofs
Datasheet
Description
The Zurn Z187 6" x 7" or 8" x 12" scupper drain has a Dura-Coated cast iron body with reversible back or bottom outlet, oblique aluminum grate with 90° combination frame and membrane flashing clamp. To view all options, see the Specification Sheet - Z187 Features And Benefits Oblique scupper drain Side outlet to connect to horizontal piping Typically used for secondary drainage on pitched roofs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z187 6
Milwaukee, WI, United States
Z187 6" x 7" or 8" x 12" Oblique Scupper Drain
Z187
Z187 6" x 7" or 8" x 12" Oblique Scupper Drain Z187
The Zurn Z187 6" x 7" or 8" x 12" scupper drain has a Dura-Coated cast iron body with reversible back or bottom outlet, oblique aluminum grate with 90° combination frame and membrane flashing clamp. To view all options, see the Specification Sheet - Z187 Features And Benefits Oblique scupper drain Side outlet to connect to horizontal piping Typically used for secondary drainage on pitched roofs

The Zurn Z187 6" x 7" or 8" x 12" scupper drain has a Dura-Coated cast iron body with reversible back or bottom outlet, oblique aluminum grate with 90° combination frame and membrane flashing clamp.

To view all options, see the Specification Sheet - Z187

Features And Benefits

  • Oblique scupper drain
  • Side outlet to connect to horizontal piping
  • Typically used for secondary drainage on pitched roofs
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z187
Product Name Z187 6" x 7" or 8" x 12" Oblique Scupper Drain
Connection Size 6.0 inch (152 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Trench Drain - SDCTR-Q42085-444C-XXH3 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 4.0 inch (102 mm)
View Details