The Z1712 Accumutrol Water Hammer Arrestor is designed to mitigate shock associated with solenoid or other quick-closing valves, particularly in applications involving heavy equipment such as laundry machines and dishwashers. It features a bronze surge chamber, a floating stainless steel spherical piston, and includes a valve and gauge assembly. The product is rated for a maximum temperature of 500°F (260°C) and a maximum pressure of 200 PSI (1379 kPa) residual. This makes it suitable for high-temperature and high-pressure environments, ensuring reliable performance in demanding conditions.
The Z1712 Accumutrol Water Hammer Arrestor features a bronze surge chamber with floating stainless steel spherical piston.
Features And Benefits
| Zurn Industries LLC | |
|---|---|
| Product Category | Drains and Drain Systems |
| Product Number | Z1712 |
| Product Name | Z1712 |