Zurn Industries LLC Z158 10" Square Top Prom-Deck Drain Z158

Description
The Zurn Z158 10" square top prom-deck drain has a Dura-Coated cast iron body with rotatable square promenade frame with seepage openings, frame clamps and light duty heel-proof grate. To view all options, see the Specification Sheet - Z158 Features And Benefits 10" square prom-deck drain Rotatable frame ideal for use with paver systems Heel-proof grate
Datasheet
Description
The Zurn Z158 10" square top prom-deck drain has a Dura-Coated cast iron body with rotatable square promenade frame with seepage openings, frame clamps and light duty heel-proof grate. To view all options, see the Specification Sheet - Z158 Features And Benefits 10" square prom-deck drain Rotatable frame ideal for use with paver systems Heel-proof grate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z158 10
Milwaukee, WI, United States
Z158 10" Square Top Prom-Deck Drain
Z158
Z158 10" Square Top Prom-Deck Drain Z158
The Zurn Z158 10" square top prom-deck drain has a Dura-Coated cast iron body with rotatable square promenade frame with seepage openings, frame clamps and light duty heel-proof grate. To view all options, see the Specification Sheet - Z158 Features And Benefits 10" square prom-deck drain Rotatable frame ideal for use with paver systems Heel-proof grate

The Zurn Z158 10" square top prom-deck drain has a Dura-Coated cast iron body with rotatable square promenade frame with seepage openings, frame clamps and light duty heel-proof grate.

To view all options, see the Specification Sheet - Z158

Features And Benefits

  • 10" square prom-deck drain
  • Rotatable frame ideal for use with paver systems
  • Heel-proof grate
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z158
Product Name Z158 10" Square Top Prom-Deck Drain
Connection Size 10.0 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS12-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Optimum Timer Controlled Condensate Drain - 230 psi - 2662 - JORC Industrial LLC
Specs
Drain Type Condensate
Strainer Size 0.2 inch (4.5 mm)
Connection Size 0.4 inch (9.52 mm)
View Details