Zurn Industries LLC Z1400-K “Level-Trol” Adjustable Floor Cleanout with Anchor Flange Z1400-K

Description
The Z1400-K “Level-Trol” adjustable floor cleanout with Anchor Flange is engineered to be utilized in a water proofing membrane application. Flashing to the anchor flange will reduce installation and rework time. Comes standard with gas and watertight ABS tapered thread plug and round scoriated cast iron heavy-duty secured top comes in Polished Bronze (ZB), Nickel Bronze (ZN), and Stainless Steel (ZS) top options with adjustment to the finished floor. This cleanout is compatible with Inside Caulk, No-Hub, and Neo-Loc connection types, and is supplied with a foam thread protector to keep threads clean prior to and during final concrete pour. Features And Benefits Dura-Coated cast iron body with polished bronze, nickel bronze, and stainless steel top options Integral anchor flange Heavy-duty cleanout
Datasheet
Description
The Z1400-K “Level-Trol” adjustable floor cleanout with Anchor Flange is engineered to be utilized in a water proofing membrane application. Flashing to the anchor flange will reduce installation and rework time. Comes standard with gas and watertight ABS tapered thread plug and round scoriated cast iron heavy-duty secured top comes in Polished Bronze (ZB), Nickel Bronze (ZN), and Stainless Steel (ZS) top options with adjustment to the finished floor. This cleanout is compatible with Inside Caulk, No-Hub, and Neo-Loc connection types, and is supplied with a foam thread protector to keep threads clean prior to and during final concrete pour. Features And Benefits Dura-Coated cast iron body with polished bronze, nickel bronze, and stainless steel top options Integral anchor flange Heavy-duty cleanout
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z1400-K “Level-Trol” Adjustable Floor Cleanout with Anchor Flange - Z1400-K - Zurn Industries LLC
Milwaukee, WI, United States
Z1400-K “Level-Trol” Adjustable Floor Cleanout with Anchor Flange
Z1400-K
Z1400-K “Level-Trol” Adjustable Floor Cleanout with Anchor Flange Z1400-K
The Z1400-K “Level-Trol” adjustable floor cleanout with Anchor Flange is engineered to be utilized in a water proofing membrane application. Flashing to the anchor flange will reduce installation and rework time. Comes standard with gas and watertight ABS tapered thread plug and round scoriated cast iron heavy-duty secured top comes in Polished Bronze (ZB), Nickel Bronze (ZN), and Stainless Steel (ZS) top options with adjustment to the finished floor. This cleanout is compatible with Inside Caulk, No-Hub, and Neo-Loc connection types, and is supplied with a foam thread protector to keep threads clean prior to and during final concrete pour. Features And Benefits Dura-Coated cast iron body with polished bronze, nickel bronze, and stainless steel top options Integral anchor flange Heavy-duty cleanout

The Z1400-K “Level-Trol” adjustable floor cleanout with Anchor Flange is engineered to be utilized in a water proofing membrane application. Flashing to the anchor flange will reduce installation and rework time. Comes standard with gas and watertight ABS tapered thread plug and round scoriated cast iron heavy-duty secured top comes in Polished Bronze (ZB), Nickel Bronze (ZN), and Stainless Steel (ZS) top options with adjustment to the finished floor. This cleanout is compatible with Inside Caulk, No-Hub, and Neo-Loc connection types, and is supplied with a foam thread protector to keep threads clean prior to and during final concrete pour.

Features And Benefits

  • Dura-Coated cast iron body with polished bronze, nickel bronze, and stainless steel top options
  • Integral anchor flange
  • Heavy-duty cleanout
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z1400-K
Product Name Z1400-K “Level-Trol” Adjustable Floor Cleanout with Anchor Flange
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Free Floating Lever Drain Traps - Model 1-LD - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.5 inch (12.7 mm)
Shape Round
View Details