Zurn Industries LLC 12" Diameter Roof Drain Z121

Description
For Canadian Market Only Features And Benefits 12" diameter roof drain with clamping collar and low silhouette cast iron dome
Datasheet
Description
For Canadian Market Only Features And Benefits 12" diameter roof drain with clamping collar and low silhouette cast iron dome
Datasheet

Suppliers

Company
Product
Description
Supplier Links
12
Milwaukee, WI, United States
12" Diameter Roof Drain
Z121
12" Diameter Roof Drain Z121
For Canadian Market Only Features And Benefits 12" diameter roof drain with clamping collar and low silhouette cast iron dome

For Canadian Market Only

Features And Benefits

  • 12" diameter roof drain
  • with clamping collar and low silhouette cast iron dome
Supplier's Site Datasheet
Z121 12
Milwaukee, WI, United States
Z121 12" Diameter Roof Drain Low Silhouette Dome
Z121
Z121 12" Diameter Roof Drain Low Silhouette Dome Z121
The Zurn Z121 12" diameter roof drain has a Dura-Coated cast iron body with combination membrane flashing clamp/gravel guard and low silhouette Poly- Dome. To view all options, see the Specification Sheet - Z121 Features And Benefits 12" diameter roof drain Clamping collar and low silhouette cast iron dome

The Zurn Z121 12" diameter roof drain has a Dura-Coated cast iron body with combination membrane flashing clamp/gravel guard and low silhouette Poly- Dome.

To view all options, see the Specification Sheet - Z121

Features And Benefits

  • 12" diameter roof drain
  • Clamping collar and low silhouette cast iron dome
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z121
Product Name 12" Diameter Roof Drain
Drain Type Roof
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Free Floating Lever Drain Traps - Model 36-LD - Armstrong International
Specs
Drain Type Condensate
Connection Size 1.5 to 2.0 inch (38.1 to 50.8 mm)
Shape Round
View Details