Zurn Industries LLC Z107 20" Wide Deck Flange Z107

Description
The Zurn Z107 20" diameter wide deck flange roof drain has a Dura-Coated cast iron body with combination membrane flashing clamp/gravel guard and low silhouette Poly-Dome. To view all options, see the Specification Sheet - Z107 Features And Benefits 20" wide flange roof drain Clamping collar and low silhouette Poly-Dome Used in applications with liquid applied membrane
Datasheet
Description
The Zurn Z107 20" diameter wide deck flange roof drain has a Dura-Coated cast iron body with combination membrane flashing clamp/gravel guard and low silhouette Poly-Dome. To view all options, see the Specification Sheet - Z107 Features And Benefits 20" wide flange roof drain Clamping collar and low silhouette Poly-Dome Used in applications with liquid applied membrane
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z107 20
Milwaukee, WI, United States
Z107 20" Wide Deck Flange
Z107
Z107 20" Wide Deck Flange Z107
The Zurn Z107 20" diameter wide deck flange roof drain has a Dura-Coated cast iron body with combination membrane flashing clamp/gravel guard and low silhouette Poly-Dome. To view all options, see the Specification Sheet - Z107 Features And Benefits 20" wide flange roof drain Clamping collar and low silhouette Poly-Dome Used in applications with liquid applied membrane

The Zurn Z107 20" diameter wide deck flange roof drain has a Dura-Coated cast iron body with combination membrane flashing clamp/gravel guard and low silhouette Poly-Dome.

To view all options, see the Specification Sheet - Z107

Features And Benefits

  • 20" wide flange roof drain
  • Clamping collar and low silhouette Poly-Dome
  • Used in applications with liquid applied membrane
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z107
Product Name Z107 20" Wide Deck Flange
Connection Size 20.0 inch (508 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details