Zurn Industries LLC Z103 15" Diameter Deep Sump Dual Outlet Roof Drain with Low Silhouette Dome Z103

Description
Zurn Z103 15" diameter dual outlet roof drain with 90° primary outlet connection. Dura-Coated cast iron deep sump body with combination membrane flashing clamp/gravel guard, overflow pipe and low silhoutte cast iron dome. To view all options, see the Specification Sheet - Z103 Features And Benefits 15" diameter deep sump dual outlet drain Connections for both primary and secondary piping Standard 6" tall overflow pipe Reduces number of roof drains by combining primary and secondary drains into one drain
Datasheet
Description
Zurn Z103 15" diameter dual outlet roof drain with 90° primary outlet connection. Dura-Coated cast iron deep sump body with combination membrane flashing clamp/gravel guard, overflow pipe and low silhoutte cast iron dome. To view all options, see the Specification Sheet - Z103 Features And Benefits 15" diameter deep sump dual outlet drain Connections for both primary and secondary piping Standard 6" tall overflow pipe Reduces number of roof drains by combining primary and secondary drains into one drain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z103 15
Milwaukee, WI, United States
Z103 15" Diameter Deep Sump Dual Outlet Roof Drain with Low Silhouette Dome
Z103
Z103 15" Diameter Deep Sump Dual Outlet Roof Drain with Low Silhouette Dome Z103
Zurn Z103 15" diameter dual outlet roof drain with 90° primary outlet connection. Dura-Coated cast iron deep sump body with combination membrane flashing clamp/gravel guard, overflow pipe and low silhoutte cast iron dome. To view all options, see the Specification Sheet - Z103 Features And Benefits 15" diameter deep sump dual outlet drain Connections for both primary and secondary piping Standard 6" tall overflow pipe Reduces number of roof drains by combining primary and secondary drains into one drain

Zurn Z103 15" diameter dual outlet roof drain with 90° primary outlet connection. Dura-Coated cast iron deep sump body with combination membrane flashing clamp/gravel guard, overflow pipe and low silhoutte cast iron dome.

To view all options, see the Specification Sheet - Z103

Features And Benefits

  • 15" diameter deep sump dual outlet drain
  • Connections for both primary and secondary piping
  • Standard 6" tall overflow pipe
  • Reduces number of roof drains by combining primary and secondary drains into one drain
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z103
Product Name Z103 15" Diameter Deep Sump Dual Outlet Roof Drain with Low Silhouette Dome
Drain Type Roof
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Trench Drain - SDCTR-Q42085-444E-XXH3 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 4.0 inch (102 mm)
View Details