Zurn Industries LLC Z103-45 15" Diameter Deep Sump 45° Outlet Roof Drain with Low Silhouette Dome Z103-45

Description
Zurn Z103-45 15" diameter dual outlet roof drain with 45° primary outlet connection. Dura-Coated cast iron deep sump body with combination membrane flashing clamp/gravel guard, overflow pipe and low silhoutte cast iron dome. To view all options, see the Specification Sheet - Z103-45 Features And Benefits 15" diameter deep sump dual outlet drain with 45 degree outlet Connections for both primary and secondary piping Standard 6" tall overflow pipe reduces number of roof drains by combining primary and secondary drains into one drain
Datasheet
Description
Zurn Z103-45 15" diameter dual outlet roof drain with 45° primary outlet connection. Dura-Coated cast iron deep sump body with combination membrane flashing clamp/gravel guard, overflow pipe and low silhoutte cast iron dome. To view all options, see the Specification Sheet - Z103-45 Features And Benefits 15" diameter deep sump dual outlet drain with 45 degree outlet Connections for both primary and secondary piping Standard 6" tall overflow pipe reduces number of roof drains by combining primary and secondary drains into one drain
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z103-45 15
Milwaukee, WI, United States
Z103-45 15" Diameter Deep Sump 45° Outlet Roof Drain with Low Silhouette Dome
Z103-45
Z103-45 15" Diameter Deep Sump 45° Outlet Roof Drain with Low Silhouette Dome Z103-45
Zurn Z103-45 15" diameter dual outlet roof drain with 45° primary outlet connection. Dura-Coated cast iron deep sump body with combination membrane flashing clamp/gravel guard, overflow pipe and low silhoutte cast iron dome. To view all options, see the Specification Sheet - Z103-45 Features And Benefits 15" diameter deep sump dual outlet drain with 45 degree outlet Connections for both primary and secondary piping Standard 6" tall overflow pipe reduces number of roof drains by combining primary and secondary drains into one drain

Zurn Z103-45 15" diameter dual outlet roof drain with 45° primary outlet connection. Dura-Coated cast iron deep sump body with combination membrane flashing clamp/gravel guard, overflow pipe and low silhoutte cast iron dome.

To view all options, see the Specification Sheet - Z103-45

Features And Benefits

  • 15" diameter deep sump dual outlet drain with 45 degree outlet
  • Connections for both primary and secondary piping
  • Standard 6" tall overflow pipe
  • reduces number of roof drains by combining primary and secondary drains into one drain
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Z103-45
Product Name Z103-45 15" Diameter Deep Sump 45° Outlet Roof Drain with Low Silhouette Dome
Drain Type Roof
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Free Floating Lever Drain Traps - Model 1-LD - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.5 inch (12.7 mm)
Shape Round
View Details