Zurn Industries LLC 4" ABS Adapter LC-PS

Description
ABS 4" NPSM Threaded Shank. Innovative snap-on adapter provides ease of assembly and versatility for use with Zurn's Modular Drainage product line. Manufactured from durable ABS Material.
Description
ABS 4" NPSM Threaded Shank. Innovative snap-on adapter provides ease of assembly and versatility for use with Zurn's Modular Drainage product line. Manufactured from durable ABS Material.

Suppliers

Company
Product
Description
Supplier Links
4
Milwaukee, WI, United States
4" ABS Adapter
LC-PS
4" ABS Adapter LC-PS
ABS 4" NPSM Threaded Shank. Innovative snap-on adapter provides ease of assembly and versatility for use with Zurn's Modular Drainage product line. Manufactured from durable ABS Material.

ABS 4" NPSM Threaded Shank. Innovative snap-on adapter provides ease of assembly and versatility for use with Zurn's Modular Drainage product line. Manufactured from durable ABS Material.

Supplier's Site

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number LC-PS
Product Name 4" ABS Adapter
Connection Size 4.0 inch (102 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Optimum Timer Controlled Condensate Drain - 230 psi - 2622 - JORC Industrial LLC
Specs
Drain Type Condensate
Strainer Size 0.2 inch (4.5 mm)
Connection Size 0.4 inch (9.52 mm)
View Details