Zurn Industries LLC 2" No-Hub Cast Iron Body LC-C2N

Description
Cast Iron Body - 2" NH with 1/2" Trap Primer Plug Features And Benefits Universal design that can be used as a floor drain, cleanout, and roof drain Threaded body allows for applications with and without waterproofing membrane Integral 1/2" trap primer with steel plug All cast iron drain body For use with Zurn Modular Drainage product line
Description
Cast Iron Body - 2" NH with 1/2" Trap Primer Plug Features And Benefits Universal design that can be used as a floor drain, cleanout, and roof drain Threaded body allows for applications with and without waterproofing membrane Integral 1/2" trap primer with steel plug All cast iron drain body For use with Zurn Modular Drainage product line

Suppliers

Company
Product
Description
Supplier Links
2
Milwaukee, WI, United States
2" No-Hub Cast Iron Body
LC-C2N
2" No-Hub Cast Iron Body LC-C2N
Cast Iron Body - 2" NH with 1/2" Trap Primer Plug Features And Benefits Universal design that can be used as a floor drain, cleanout, and roof drain Threaded body allows for applications with and without waterproofing membrane Integral 1/2" trap primer with steel plug All cast iron drain body For use with Zurn Modular Drainage product line

Cast Iron Body - 2" NH with 1/2" Trap Primer Plug

Features And Benefits

  • Universal design that can be used as a floor drain, cleanout, and roof drain
  • Threaded body allows for applications with and without waterproofing membrane
  • Integral 1/2" trap primer with steel plug
  • All cast iron drain body
  • For use with Zurn Modular Drainage product line
Supplier's Site

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number LC-C2N
Product Name 2" No-Hub Cast Iron Body
Connection Size 2.0 inch (50.8 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Sink Strainer & Plug - MS2005 - Mid-America Fittings, Inc.
Mid-America Fittings, Inc.
Specs
Drain Type Sink
Shape Round
Body Material Stainless
View Details