Zurn Industries LLC Square Polymer Floor Sink FS12

Description
Zurn Sanitary PVC floor sink with 14" diameter top with 6" deep sump. Comes standard with smooth internal surface, sani-loc dome strainer, and designed in accordance to ASME A112.6.7 standards. Features And Benefits Dome strainer comes secured to prevent debris from clogging pipe lines and prevents misplacement Full grates are rated medium-duty load rating, available in full or half grates with nickel or stainless steel veneers available Optional plastic sediment bucket is designed to fit with the dome strainer in place adding extra drain line protection Patent Pending 1-1/2" lip allows for installation 1" above finished floor to protect against indirect waste if required by code Ergonomic design and smooth edges allows for easy debris removal and cleaning Patent Pending design for jobsite flexibility and intuitive installation Nickel and Stainless steel grates are designed for flush to finished floor installation ASME A112.6.7 and CSA B45.5/IAPMO Z124 certified
Datasheet
Description
Zurn Sanitary PVC floor sink with 14" diameter top with 6" deep sump. Comes standard with smooth internal surface, sani-loc dome strainer, and designed in accordance to ASME A112.6.7 standards. Features And Benefits Dome strainer comes secured to prevent debris from clogging pipe lines and prevents misplacement Full grates are rated medium-duty load rating, available in full or half grates with nickel or stainless steel veneers available Optional plastic sediment bucket is designed to fit with the dome strainer in place adding extra drain line protection Patent Pending 1-1/2" lip allows for installation 1" above finished floor to protect against indirect waste if required by code Ergonomic design and smooth edges allows for easy debris removal and cleaning Patent Pending design for jobsite flexibility and intuitive installation Nickel and Stainless steel grates are designed for flush to finished floor installation ASME A112.6.7 and CSA B45.5/IAPMO Z124 certified
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Square Polymer Floor Sink - FS12 - Zurn Industries LLC
Milwaukee, WI, United States
Square Polymer Floor Sink
FS12
Square Polymer Floor Sink FS12
Zurn Sanitary PVC floor sink with 14" diameter top with 6" deep sump. Comes standard with smooth internal surface, sani-loc dome strainer, and designed in accordance to ASME A112.6.7 standards. Features And Benefits Dome strainer comes secured to prevent debris from clogging pipe lines and prevents misplacement Full grates are rated medium-duty load rating, available in full or half grates with nickel or stainless steel veneers available Optional plastic sediment bucket is designed to fit with the dome strainer in place adding extra drain line protection Patent Pending 1-1/2" lip allows for installation 1" above finished floor to protect against indirect waste if required by code Ergonomic design and smooth edges allows for easy debris removal and cleaning Patent Pending design for jobsite flexibility and intuitive installation Nickel and Stainless steel grates are designed for flush to finished floor installation ASME A112.6.7 and CSA B45.5/IAPMO Z124 certified

Zurn Sanitary PVC floor sink with 14" diameter top with 6" deep sump. Comes standard with smooth internal surface, sani-loc dome strainer, and designed in accordance to ASME A112.6.7 standards.

Features And Benefits

  • Dome strainer comes secured to prevent debris from clogging pipe lines and prevents misplacement
  • Full grates are rated medium-duty load rating, available in full or half grates with nickel or stainless steel veneers available
  • Optional plastic sediment bucket is designed to fit with the dome strainer in place adding extra drain line protection
  • Patent Pending 1-1/2" lip allows for installation 1" above finished floor to protect against indirect waste if required by code
  • Ergonomic design and smooth edges allows for easy debris removal and cleaning
  • Patent Pending design for jobsite flexibility and intuitive installation
  • Nickel and Stainless steel grates are designed for flush to finished floor installation
  • ASME A112.6.7 and CSA B45.5/IAPMO Z124 certified
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number FS12
Product Name Square Polymer Floor Sink
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-MR - AE-DH015-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Trench Drain - SDCTR-Q42085-644E-XXM3 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 4.0 inch (102 mm)
View Details