Zurn Industries LLC Z1900 12" X 12" Sani-Flor Receptor 6" Sump Depth Floor Sink

Description
Zurn Z1900 Sani-Flor receptor 12" x 12" x 6" deep cast iron body and square, light-duty grate with 1/2" slotted openings. To view all options, see the Specification Sheet - Z1900 Features And Benefits Acid resistant enamel coating provides chemical resistance Rounded body prevents bacteria buildup Anti-splash interior bottom dome strainer to catch debris
Datasheet
Description
Zurn Z1900 Sani-Flor receptor 12" x 12" x 6" deep cast iron body and square, light-duty grate with 1/2" slotted openings. To view all options, see the Specification Sheet - Z1900 Features And Benefits Acid resistant enamel coating provides chemical resistance Rounded body prevents bacteria buildup Anti-splash interior bottom dome strainer to catch debris
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Z1900 12
Milwaukee, WI, United States
Z1900 12" X 12" Sani-Flor Receptor 6" Sump Depth
Floor Sink
Z1900 12" X 12" Sani-Flor Receptor 6" Sump Depth Floor Sink
Zurn Z1900 Sani-Flor receptor 12" x 12" x 6" deep cast iron body and square, light-duty grate with 1/2" slotted openings. To view all options, see the Specification Sheet - Z1900 Features And Benefits Acid resistant enamel coating provides chemical resistance Rounded body prevents bacteria buildup Anti-splash interior bottom dome strainer to catch debris

Zurn Z1900 Sani-Flor receptor 12" x 12" x 6" deep cast iron body and square, light-duty grate with 1/2" slotted openings.

To view all options, see the Specification Sheet - Z1900

Features And Benefits

  • Acid resistant enamel coating provides chemical resistance
  • Rounded body prevents bacteria buildup
  • Anti-splash interior bottom dome strainer to catch debris
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number Floor Sink
Product Name Z1900 12" X 12" Sani-Flor Receptor 6" Sump Depth
Drain Type Sanitary
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-3/8-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.4 inch (9.52 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Ultra-Capacity Drain Traps - 50KD - Armstrong International
Armstrong International
Specs
Drain Type Condensate
Connection Size 2.0 to 3.0 inch (50.8 to 76.2 mm)
Shape Round
View Details