Zurn Industries LLC 3" No-Hub Floor Sink Body with 6" Sump Depth FD2375-NH3

Description
12" x 12" Square A.R.C. Floor Sink body with 3" no-hub outlet, and anti-splash internal dome strainer Features And Benefits Recommended for sanitary installations White, acid-resistant coated cast iron body with PVC anti-splash dome strainer Full, 1/2 and 3/4 grate options available (grate not included)
Datasheet
Description
12" x 12" Square A.R.C. Floor Sink body with 3" no-hub outlet, and anti-splash internal dome strainer Features And Benefits Recommended for sanitary installations White, acid-resistant coated cast iron body with PVC anti-splash dome strainer Full, 1/2 and 3/4 grate options available (grate not included)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Milwaukee, WI, United States
3" No-Hub Floor Sink Body with 6" Sump Depth
FD2375-NH3
3" No-Hub Floor Sink Body with 6" Sump Depth FD2375-NH3
12" x 12" Square A.R.C. Floor Sink body with 3" no-hub outlet, and anti-splash internal dome strainer Features And Benefits Recommended for sanitary installations White, acid-resistant coated cast iron body with PVC anti-splash dome strainer Full, 1/2 and 3/4 grate options available (grate not included)

12" x 12" Square A.R.C. Floor Sink body with 3" no-hub outlet, and anti-splash internal dome strainer

Features And Benefits

  • Recommended for sanitary installations
  • White, acid-resistant coated cast iron body with PVC anti-splash dome strainer
  • Full, 1/2 and 3/4 grate options available (grate not included)
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number FD2375-NH3
Product Name 3" No-Hub Floor Sink Body with 6" Sump Depth
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Free Floating Lever Drain Traps - Model 3-LD - Armstrong International
Specs
Drain Type Condensate
Connection Size 0.5 to 1.0 inch (12.7 to 25.4 mm)
Shape Round
View Details