Zurn Industries LLC 2" No-Hub Floor Sink Body with 6" Sump Depth FD2375-NH2

Description
12" x 12" Square A.R.C. Floor Sink body with 2" no-hub outlet, and anti-splash internal dome strainer Features And Benefits Recommended for sanitary installations White, acid-resistant coated cast iron body with PVC anti-splash dome strainer Full, 1/2 and 3/4 grate options available (grate not included)
Datasheet
Description
12" x 12" Square A.R.C. Floor Sink body with 2" no-hub outlet, and anti-splash internal dome strainer Features And Benefits Recommended for sanitary installations White, acid-resistant coated cast iron body with PVC anti-splash dome strainer Full, 1/2 and 3/4 grate options available (grate not included)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2
Milwaukee, WI, United States
2" No-Hub Floor Sink Body with 6" Sump Depth
FD2375-NH2
2" No-Hub Floor Sink Body with 6" Sump Depth FD2375-NH2
12" x 12" Square A.R.C. Floor Sink body with 2" no-hub outlet, and anti-splash internal dome strainer Features And Benefits Recommended for sanitary installations White, acid-resistant coated cast iron body with PVC anti-splash dome strainer Full, 1/2 and 3/4 grate options available (grate not included)

12" x 12" Square A.R.C. Floor Sink body with 2" no-hub outlet, and anti-splash internal dome strainer

Features And Benefits

  • Recommended for sanitary installations
  • White, acid-resistant coated cast iron body with PVC anti-splash dome strainer
  • Full, 1/2 and 3/4 grate options available (grate not included)
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number FD2375-NH2
Product Name 2" No-Hub Floor Sink Body with 6" Sump Depth
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Trench Drain - SDCTR-Q42105-631C-XXH2 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 8.0 inch (203 mm)
Connection Size 3.0 inch (76.2 mm)
View Details