Zurn Industries LLC 3"x4" ABS Solvent Weld Floor Drain FD2202-ABS

Description
4 1/4" Round general purpose floor drain recommended for foot traffic and light cart applications, complete with heavy-walled ABS body, solvent weld connection type, with brass threaded inserts to accept secured stainless steel strainer. Features And Benefits Heavy-walled ABS body, complete with brass threaded inserts to accept grate securing screws Fits over 3" and inside 4" schedule 40 DWV pipe 4 1/4" Round, stainless steel, slotted strainer
Datasheet
Description
4 1/4" Round general purpose floor drain recommended for foot traffic and light cart applications, complete with heavy-walled ABS body, solvent weld connection type, with brass threaded inserts to accept secured stainless steel strainer. Features And Benefits Heavy-walled ABS body, complete with brass threaded inserts to accept grate securing screws Fits over 3" and inside 4" schedule 40 DWV pipe 4 1/4" Round, stainless steel, slotted strainer
Datasheet

Suppliers

Company
Product
Description
Supplier Links
3
Milwaukee, WI, United States
3"x4" ABS Solvent Weld Floor Drain
FD2202-ABS
3"x4" ABS Solvent Weld Floor Drain FD2202-ABS
4 1/4" Round general purpose floor drain recommended for foot traffic and light cart applications, complete with heavy-walled ABS body, solvent weld connection type, with brass threaded inserts to accept secured stainless steel strainer. Features And Benefits Heavy-walled ABS body, complete with brass threaded inserts to accept grate securing screws Fits over 3" and inside 4" schedule 40 DWV pipe 4 1/4" Round, stainless steel, slotted strainer

4 1/4" Round general purpose floor drain recommended for foot traffic and light cart applications, complete with heavy-walled ABS body, solvent weld connection type, with brass threaded inserts to accept secured stainless steel strainer.

Features And Benefits

  • Heavy-walled ABS body, complete with brass threaded inserts to accept grate securing screws
  • Fits over 3" and inside 4" schedule 40 DWV pipe
  • 4 1/4" Round, stainless steel, slotted strainer
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number FD2202-ABS
Product Name 3"x4" ABS Solvent Weld Floor Drain
Drain Type Floor
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS12-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Trench Drain - SDCTR-Q42085-621C-XXM1 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 2.0 inch (50.8 mm)
View Details