Zurn Industries LLC EZ2 ABS Cleanout Body (Less Cover) with Stainless Steel Deck Plate and 3" x 4" Outlet EZC2-AB3-DP

Description
5" round cleanout less cover includes ABS body with 3" x 4" solvent weld connection. Features And Benefits Body Only ABS solvent weld body with gas and water tight ABS tapered plug Designed in accordance with ASME A112.36.2M
Datasheet
Description
5" round cleanout less cover includes ABS body with 3" x 4" solvent weld connection. Features And Benefits Body Only ABS solvent weld body with gas and water tight ABS tapered plug Designed in accordance with ASME A112.36.2M
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ2 ABS Cleanout Body (Less Cover) with Stainless Steel Deck Plate and 3
Milwaukee, WI, United States
EZ2 ABS Cleanout Body (Less Cover) with Stainless Steel Deck Plate and 3" x 4" Outlet
EZC2-AB3-DP
EZ2 ABS Cleanout Body (Less Cover) with Stainless Steel Deck Plate and 3" x 4" Outlet EZC2-AB3-DP
5" round cleanout less cover includes ABS body with 3" x 4" solvent weld connection. Features And Benefits Body Only ABS solvent weld body with gas and water tight ABS tapered plug Designed in accordance with ASME A112.36.2M

5" round cleanout less cover includes ABS body with 3" x 4" solvent weld connection.

Features And Benefits

  • Body Only
  • ABS solvent weld body with gas and water tight ABS tapered plug
  • Designed in accordance with ASME A112.36.2M
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number EZC2-AB3-DP
Product Name EZ2 ABS Cleanout Body (Less Cover) with Stainless Steel Deck Plate and 3" x 4" Outlet
Connection Size 3.0 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
FUNNEL - AE-DH015-HL - AE-DH015-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Ultra-Capacity Drain Traps - 50KD - Armstrong International
Armstrong International
Specs
Drain Type Condensate
Connection Size 2.0 to 3.0 inch (50.8 to 76.2 mm)
Shape Round
View Details