Zurn Industries LLC EZC PVC Cleanout with 5" Round Nickel Bronze Top, and 2" x 3" Solvent Weld Outlet EZC-PV2

Description
5" Round cleanout, with nickel bronze top, and PVC body with 2" x 3" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally protected light duty strainer, and rough-in cover for protection during the concrete pour. Features And Benefits 5" round, nickel bronze, light duty, cover PVC solvent weld body, with gas and water tight ABS tapered plug Integrated engineering that includes 1-1/4" of available post-pour adjustment and tilt accessory package Ships as a complete and assembled system Saves over 14 minutes per drain installation Designed to stand up to the tough construction environment with 3,000lb load capacity Comes standard with protective grate sticker Add a Zurn ZShield™ barrier trap seal to minimize evaporation by preventing odors, gases, and insects from entering up through the drain.
Datasheet
Description
5" Round cleanout, with nickel bronze top, and PVC body with 2" x 3" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally protected light duty strainer, and rough-in cover for protection during the concrete pour. Features And Benefits 5" round, nickel bronze, light duty, cover PVC solvent weld body, with gas and water tight ABS tapered plug Integrated engineering that includes 1-1/4" of available post-pour adjustment and tilt accessory package Ships as a complete and assembled system Saves over 14 minutes per drain installation Designed to stand up to the tough construction environment with 3,000lb load capacity Comes standard with protective grate sticker Add a Zurn ZShield™ barrier trap seal to minimize evaporation by preventing odors, gases, and insects from entering up through the drain.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZC PVC Cleanout with 5
Milwaukee, WI, United States
EZC PVC Cleanout with 5" Round Nickel Bronze Top, and 2" x 3" Solvent Weld Outlet
EZC-PV2
EZC PVC Cleanout with 5" Round Nickel Bronze Top, and 2" x 3" Solvent Weld Outlet EZC-PV2
5" Round cleanout, with nickel bronze top, and PVC body with 2" x 3" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally protected light duty strainer, and rough-in cover for protection during the concrete pour. Features And Benefits 5" round, nickel bronze, light duty, cover PVC solvent weld body, with gas and water tight ABS tapered plug Integrated engineering that includes 1-1/4" of available post-pour adjustment and tilt accessory package Ships as a complete and assembled system Saves over 14 minutes per drain installation Designed to stand up to the tough construction environment with 3,000lb load capacity Comes standard with protective grate sticker Add a Zurn ZShield™ barrier trap seal to minimize evaporation by preventing odors, gases, and insects from entering up through the drain.

5" Round cleanout, with nickel bronze top, and PVC body with 2" x 3" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally protected light duty strainer, and rough-in cover for protection during the concrete pour.

Features And Benefits

  • 5" round, nickel bronze, light duty, cover
  • PVC solvent weld body, with gas and water tight ABS tapered plug
  • Integrated engineering that includes 1-1/4" of available post-pour adjustment and tilt accessory package
  • Ships as a complete and assembled system
  • Saves over 14 minutes per drain installation
  • Designed to stand up to the tough construction environment with 3,000lb load capacity
  • Comes standard with protective grate sticker
  • Add a Zurn ZShield™ barrier trap seal to minimize evaporation by preventing odors, gases, and insects from entering up through the drain.
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number EZC-PV2
Product Name EZC PVC Cleanout with 5" Round Nickel Bronze Top, and 2" x 3" Solvent Weld Outlet
Connection Size 5.0 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.5 inch (12.7 mm)
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-HL - AE-DH020-HL - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Trench Drain - SDCTR-Q42085-624E-XXM1 - StainlessDrains.com
Specs
Drain Type Trench
Strainer Size 6.0 inch (152 mm)
Connection Size 2.0 inch (50.8 mm)
View Details