Zurn Industries LLC EZC ABS Cleanout with 5" Square Nickel Bronze Cover and 4" Solvent Weld Outlet EZC-AB4-ST

Description
6" square cleanout, with nickel bronze cover, and ABS body with 4" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post-pour adjustment, prepackaged shims for tilt correction, integrally protected light-duty strainer, and rough-in cover for protection during the concrete pour. Features And Benefits Integrated engineering that includes post-pour adjustment and tilt accessory package Ships as a complete and assembled system Saves over 14 minutes per drain installation Designed to stand up to the tough construction environment with 3,000 lb. load capacity Gas and water tight ABS tapered plug and top assembly
Datasheet
Description
6" square cleanout, with nickel bronze cover, and ABS body with 4" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post-pour adjustment, prepackaged shims for tilt correction, integrally protected light-duty strainer, and rough-in cover for protection during the concrete pour. Features And Benefits Integrated engineering that includes post-pour adjustment and tilt accessory package Ships as a complete and assembled system Saves over 14 minutes per drain installation Designed to stand up to the tough construction environment with 3,000 lb. load capacity Gas and water tight ABS tapered plug and top assembly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZC ABS Cleanout with 5
Milwaukee, WI, United States
EZC ABS Cleanout with 5" Square Nickel Bronze Cover and 4" Solvent Weld Outlet
EZC-AB4-ST
EZC ABS Cleanout with 5" Square Nickel Bronze Cover and 4" Solvent Weld Outlet EZC-AB4-ST
6" square cleanout, with nickel bronze cover, and ABS body with 4" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post-pour adjustment, prepackaged shims for tilt correction, integrally protected light-duty strainer, and rough-in cover for protection during the concrete pour. Features And Benefits Integrated engineering that includes post-pour adjustment and tilt accessory package Ships as a complete and assembled system Saves over 14 minutes per drain installation Designed to stand up to the tough construction environment with 3,000 lb. load capacity Gas and water tight ABS tapered plug and top assembly

6" square cleanout, with nickel bronze cover, and ABS body with 4" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post-pour adjustment, prepackaged shims for tilt correction, integrally protected light-duty strainer, and rough-in cover for protection during the concrete pour.

Features And Benefits

  • Integrated engineering that includes post-pour adjustment and tilt accessory package
  • Ships as a complete and assembled system
  • Saves over 14 minutes per drain installation
  • Designed to stand up to the tough construction environment with 3,000 lb. load capacity
  • Gas and water tight ABS tapered plug and top assembly
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number EZC-AB4-ST
Product Name EZC ABS Cleanout with 5" Square Nickel Bronze Cover and 4" Solvent Weld Outlet
Connection Size 5.0 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Water trap - MS9-LWS-G-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
Automatic Compressor Condensate Drain - Eco-Drain Series - Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Sink Strainer & Plug - MS2005 - Mid-America Fittings, Inc.
Mid-America Fittings, Inc.
Specs
Drain Type Sink
Shape Round
Body Material Stainless
View Details