Zurn Industries LLC EZ2 PVC Drain with 5" Nickel Bronze Head, Stainless Steel Deck Plate, and 2" x 3" Outlet EZ2-PV2

Description
5" Round floor drain, with nickel bronze top, and PVC body with 2" x 3" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally protected light duty strainer, stainless steel deck plate, and rough-in cover for protection during the concrete pour. Features And Benefits 5" round, nickel bronze, light duty, strainer PVC solvent weld body with bottom outlet, and 1/2" trap primer connection knock-out plug Integrated engineering that includes 1-1/4" of available post-pour adjustment and tilt accessory package Ships as a complete and assembled system Saves over 14 minutes per drain installation Designed to stand up to the tough construction environment with 3,000lb load capacity Comes standard with protective grate sticker Add a Zurn ZShield™ barrier trap seal to minimize evaporation by preventing odors, gases, and insects from entering up through the drain.
Description
5" Round floor drain, with nickel bronze top, and PVC body with 2" x 3" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally protected light duty strainer, stainless steel deck plate, and rough-in cover for protection during the concrete pour. Features And Benefits 5" round, nickel bronze, light duty, strainer PVC solvent weld body with bottom outlet, and 1/2" trap primer connection knock-out plug Integrated engineering that includes 1-1/4" of available post-pour adjustment and tilt accessory package Ships as a complete and assembled system Saves over 14 minutes per drain installation Designed to stand up to the tough construction environment with 3,000lb load capacity Comes standard with protective grate sticker Add a Zurn ZShield™ barrier trap seal to minimize evaporation by preventing odors, gases, and insects from entering up through the drain.

Suppliers

Company
Product
Description
Supplier Links
EZ2 PVC Drain with 5
Milwaukee, WI, United States
EZ2 PVC Drain with 5" Nickel Bronze Head, Stainless Steel Deck Plate, and 2" x 3" Outlet
EZ2-PV2
EZ2 PVC Drain with 5" Nickel Bronze Head, Stainless Steel Deck Plate, and 2" x 3" Outlet EZ2-PV2
5" Round floor drain, with nickel bronze top, and PVC body with 2" x 3" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally protected light duty strainer, stainless steel deck plate, and rough-in cover for protection during the concrete pour. Features And Benefits 5" round, nickel bronze, light duty, strainer PVC solvent weld body with bottom outlet, and 1/2" trap primer connection knock-out plug Integrated engineering that includes 1-1/4" of available post-pour adjustment and tilt accessory package Ships as a complete and assembled system Saves over 14 minutes per drain installation Designed to stand up to the tough construction environment with 3,000lb load capacity Comes standard with protective grate sticker Add a Zurn ZShield™ barrier trap seal to minimize evaporation by preventing odors, gases, and insects from entering up through the drain.

5" Round floor drain, with nickel bronze top, and PVC body with 2" x 3" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally protected light duty strainer, stainless steel deck plate, and rough-in cover for protection during the concrete pour.

Features And Benefits

  • 5" round, nickel bronze, light duty, strainer
  • PVC solvent weld body with bottom outlet, and 1/2" trap primer connection knock-out plug
  • Integrated engineering that includes 1-1/4" of available post-pour adjustment and tilt accessory package
  • Ships as a complete and assembled system
  • Saves over 14 minutes per drain installation
  • Designed to stand up to the tough construction environment with 3,000lb load capacity
  • Comes standard with protective grate sticker
  • Add a Zurn ZShield™ barrier trap seal to minimize evaporation by preventing odors, gases, and insects from entering up through the drain.
Supplier's Site

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number EZ2-PV2
Product Name EZ2 PVC Drain with 5" Nickel Bronze Head, Stainless Steel Deck Plate, and 2" x 3" Outlet
Connection Size 5.0 inch (127 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Water trap - MS6N-LWS-1/2-U-V - Festo Corporation
Specs
Drain Type Condensate
Body Material Die-cast aluminum
View Details
FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Ultra-Capacity Drain Traps - 30KD - Armstrong International
Armstrong International
Specs
Drain Type Condensate
Connection Size 2.0 to 3.0 inch (50.8 to 76.2 mm)
Shape Round
View Details