5" Round floor drain, with nickel bronze top, and PVC body with 2" x 3" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally protected light duty strainer, combination invertible membrane clamp and adjustable collar with seepage slots, stainless steel deck plate, and rough-in cover for protection during the concrete pour.
Features And Benefits
5" round, nickel bronze, light duty, strainer
PVC solvent weld body with bottom outlet, and 1/2" trap primer connection knock-out plug
Integrated engineering that includes 1-1/4" of available post-pour adjustment and tilt accessory package
Ships as a complete and assembled system
Saves over 14 minutes per drain installation
Designed to stand up to the tough construction environment with 3,000lb load capacity
Comes standard with protective grate sticker
Add a Zurn ZShield™ barrier trap seal to minimize evaporation by preventing odors, gases, and insects from entering up through the drain.
5" Round floor drain, with nickel bronze top, and PVC body with 2" x 3" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post pour adjustment, pre-packaged shims for tilt correction, integrally protected light duty strainer, combination invertible membrane clamp and adjustable collar with seepage slots, stainless steel deck plate, and rough-in cover for protection during the concrete pour.
Features And Benefits
- 5" round, nickel bronze, light duty, strainer
- PVC solvent weld body with bottom outlet, and 1/2" trap primer connection knock-out plug
- Integrated engineering that includes 1-1/4" of available post-pour adjustment and tilt accessory package
- Ships as a complete and assembled system
- Saves over 14 minutes per drain installation
- Designed to stand up to the tough construction environment with 3,000lb load capacity
- Comes standard with protective grate sticker
- Add a Zurn ZShield™ barrier trap seal to minimize evaporation by preventing odors, gases, and insects from entering up through the drain.