Zurn Industries LLC EZ2 ABS Drain Body (Less Strainer) with Stainless Steel Deck Plate and 3" x 4" Outlet EZ2-AB3-DP

Description
5" round floor drain less strainer includes ABS body with 3" x 4" solvent weld connection. Features And Benefits Body Only ABS solvent weld body with bottom outlet and 1/2" trap primer connection knock-out plug
Datasheet
Description
5" round floor drain less strainer includes ABS body with 3" x 4" solvent weld connection. Features And Benefits Body Only ABS solvent weld body with bottom outlet and 1/2" trap primer connection knock-out plug
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EZ2 ABS Drain Body (Less Strainer) with Stainless Steel Deck Plate and 3
Milwaukee, WI, United States
EZ2 ABS Drain Body (Less Strainer) with Stainless Steel Deck Plate and 3" x 4" Outlet
EZ2-AB3-DP
EZ2 ABS Drain Body (Less Strainer) with Stainless Steel Deck Plate and 3" x 4" Outlet EZ2-AB3-DP
5" round floor drain less strainer includes ABS body with 3" x 4" solvent weld connection. Features And Benefits Body Only ABS solvent weld body with bottom outlet and 1/2" trap primer connection knock-out plug

5" round floor drain less strainer includes ABS body with 3" x 4" solvent weld connection.

Features And Benefits

  • Body Only
  • ABS solvent weld body with bottom outlet and 1/2" trap primer connection knock-out plug
Supplier's Site Datasheet

Technical Specifications

  Zurn Industries LLC
Product Category Drains and Drain Systems
Product Number EZ2-AB3-DP
Product Name EZ2 ABS Drain Body (Less Strainer) with Stainless Steel Deck Plate and 3" x 4" Outlet
Connection Size 3.0 inch (76.2 mm)
Unlock Full Specs
to access all available technical data

Similar Products

FUNNEL - AE-DH020-MR - AE-DH020-MR - Sugatsune America, Inc.
Specs
Body Material Stainless
View Details
Automatic Magnetic Drain - AMD 6550 - Kaeser Compressors, Inc.
Kaeser Compressors, Inc.
Specs
Drain Type Condensate
Shape Square/Rect
View Details
Water trap - MS6-LWS-1/4-U-V - Festo Corporation
Specs
Drain Type Condensate
Strainer Size 0.2 inch (6.35 mm)
Body Material Die-cast aluminum
View Details