5" square floor drain with nickel bronze strainer and ABS body with 2" x 3" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post-pour adjustment, prepackaged shims for tilt correction, integrally protected light-duty strainer, stainless steel deck plate, and rough-in cover for protection during the concrete pour.
Features And Benefits
ABS solvent weld body
Comes standard with trap primer connection knockout plug
Stainless steel deck plate
Simplifies product installation
Comprised with concrete shield with up to 1-1/4" of vertical post-pour adjustment
Prepackaged shims for tilt correction
Integrated light-duty scoriated strainer in nickel bronze
Rough-in cover for protection during the concrete pour with 3,000 lb. load rating
5" square floor drain with nickel bronze strainer and ABS body with 2" x 3" solvent weld connection. Innovative EZ1™ technology simplifies product installation, including concrete shield for 1-1/4" of available vertical post-pour adjustment, prepackaged shims for tilt correction, integrally protected light-duty strainer, stainless steel deck plate, and rough-in cover for protection during the concrete pour.
Features And Benefits
- ABS solvent weld body
- Comes standard with trap primer connection knockout plug
- Stainless steel deck plate
- Simplifies product installation
- Comprised with concrete shield with up to 1-1/4" of vertical post-pour adjustment
- Prepackaged shims for tilt correction
- Integrated light-duty scoriated strainer in nickel bronze
- Rough-in cover for protection during the concrete pour with 3,000 lb. load rating