Zurich Instruments Arbitrary Waveform Generator UHFAWG

Description
The UHFAWG Arbitrary Waveform Generator integrates signal generation and detection in a single instrument, providing a comprehensive system for pulsed protocol measurement. Its state-of-the-art AWG programming concept offers a quick route to custom signals on the two 600 MHz output channels. A selection of detection schemes including multiple high-speed demodulators, pulse counters, boxcar and a digitizer permits to chose the best method suited to the application. Sequence branching based on internal measurement results enables feed-forward protocols at unparalleled speeds, making it for instance suitable for quantum error correction, NMR spectroscopy and others. The AWG signal composition and modulation features ensure phase coherence operation for demanding measurement environments.
Datasheet
Description
The UHFAWG Arbitrary Waveform Generator integrates signal generation and detection in a single instrument, providing a comprehensive system for pulsed protocol measurement. Its state-of-the-art AWG programming concept offers a quick route to custom signals on the two 600 MHz output channels. A selection of detection schemes including multiple high-speed demodulators, pulse counters, boxcar and a digitizer permits to chose the best method suited to the application. Sequence branching based on internal measurement results enables feed-forward protocols at unparalleled speeds, making it for instance suitable for quantum error correction, NMR spectroscopy and others. The AWG signal composition and modulation features ensure phase coherence operation for demanding measurement environments.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arbitrary Waveform Generator - UHFAWG - Zurich Instruments
Zurich, Switzerland
Arbitrary Waveform Generator
UHFAWG
Arbitrary Waveform Generator UHFAWG
The UHFAWG Arbitrary Waveform Generator integrates signal generation and detection in a single instrument, providing a comprehensive system for pulsed protocol measurement. Its state-of-the-art AWG programming concept offers a quick route to custom signals on the two 600 MHz output channels. A selection of detection schemes including multiple high-speed demodulators, pulse counters, boxcar and a digitizer permits to chose the best method suited to the application. Sequence branching based on internal measurement results enables feed-forward protocols at unparalleled speeds, making it for instance suitable for quantum error correction, NMR spectroscopy and others. The AWG signal composition and modulation features ensure phase coherence operation for demanding measurement environments.

The UHFAWG Arbitrary Waveform Generator integrates signal generation and detection in a single instrument, providing a comprehensive system for pulsed protocol measurement. Its state-of-the-art AWG programming concept offers a quick route to custom signals on the two 600 MHz output channels. A selection of detection schemes including multiple high-speed demodulators, pulse counters, boxcar and a digitizer permits to chose the best method suited to the application. Sequence branching based on internal measurement results enables feed-forward protocols at unparalleled speeds, making it for instance suitable for quantum error correction, NMR spectroscopy and others. The AWG signal composition and modulation features ensure phase coherence operation for demanding measurement environments.

Supplier's Site Datasheet

Technical Specifications

  Zurich Instruments
Product Category Signal Generators
Product Number UHFAWG
Product Name Arbitrary Waveform Generator
Device Type Generator
Generator Type Pulse
Form Factor Fixed
Interface Ethernet; Universal Serial Bus
Display None
Unlock Full Specs
to access all available technical data

Similar Products

Pulse generator - VLG-4-1/8 - Festo Corporation
Specs
Device Type Generator
Generator Type Pulse
View Details
UTG4202A 200MHz 2Ch Performance-Series Arbitrary Waveform Generator - UTG4202A - Uni-Trend US
Specs
Interface Universal Serial Bus; USB, LAN, 10MHz In/Out, Trigger, Mod In, Cnt
Inputs 2
Minimum 200 MHz
View Details
30 GHz High Power Signal Generator, -38 to +27 dBm, 50Ω - SSG-30GHP-RC - Mini-Circuits
Specs
Device Type Generator
Generator Type Pulse; Sweep
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Compact Signal Generators - SGX1006 - Maury Microwave
Specs
Device Type Generator
Switching Speed 0.3500 ms
Minimum 10 MHz
View Details