ZTS Technologies Co., Ltd 1-12.4GHz SMA 90 Degree Hybrid Coupler ZHC90S-010124

Description
ZTS offers 50 Ohms 90 Degree Hybrid Couplers, wide band or narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 90 Degree Hybrid Couplers, wide band or narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
1-12.4GHz SMA 90 Degree Hybrid Coupler - ZHC90S-010124 - ZTS Technologies Co., Ltd
Shenzhen, China
1-12.4GHz SMA 90 Degree Hybrid Coupler
ZHC90S-010124
1-12.4GHz SMA 90 Degree Hybrid Coupler ZHC90S-010124
ZTS offers 50 Ohms 90 Degree Hybrid Couplers, wide band or narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 90 Degree Hybrid Couplers, wide band or narrow band, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZHC90S-010124
Product Name 1-12.4GHz SMA 90 Degree Hybrid Coupler
RF Coupler Type Uni-Directional
Impedance 50 ohms
Frequency Range 1000.00 to 12400.00 MHz
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Directional Couplers - CWM-10-6G-SQ - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
RF Coupler Type Uni-Directional
Package Type Connectorized; Connectorized
Frequency Range 2500.00 to 10000.00 MHz
View Details
RF Terminators - 619271-1 - TE Connectivity
Specs
Package Type Plugin
View Details
500 to 2500MHz – Directional Coupler - UIYDCP13315A - UIY Inc.
Specs
Frequency Range 500.00 to 2500.00 MHz
Power 50.00 watts
Coupling 10.00 to 30.00 dB
View Details
Directional Couplers 101065010 - 101065010 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 1000.00 to 65000.00 MHz
Power 20.00 watts
View Details