ZTS Technologies Co., Ltd 30 Watts DC-6GHz 1-40dB SMA Fixed Attenuator ZFA30S-6MF-YA

Description
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
30 Watts DC-6GHz 1-40dB SMA Fixed Attenuator - ZFA30S-6MF-YA - ZTS Technologies Co., Ltd
Shenzhen, China
30 Watts DC-6GHz 1-40dB SMA Fixed Attenuator
ZFA30S-6MF-YA
30 Watts DC-6GHz 1-40dB SMA Fixed Attenuator ZFA30S-6MF-YA
Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems

Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA30S-6MF-YA
Product Name 30 Watts DC-6GHz 1-40dB SMA Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ATN06-0050CSP1, Chip Scale Package MMIC 50 GHz 6dB Attenuator - ATN06-0050CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 50 GHz
Package Type Surface Mount; surface-mount
View Details
ColorConnect Attenuators - AT-SMA-02-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5326A-C-GMR - Richardson RFPD
Skyworks Solutions, Inc.
Specs
Frequency 2.00E-6 to 1.42 GHz
Package Type QFN36
View Details
Coaxial Attenuator - 5o20250124N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 12.4 GHz
VSWR 1.4 :1
View Details