ZTS Technologies Co., Ltd 2 Watts DC-18GHz 1-30dB Type N Fixed Attenuator ZFA2N-18B-YA

Description
ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 Watts DC-18GHz 1-30dB Type N Fixed Attenuator - ZFA2N-18B-YA - ZTS Technologies Co., Ltd
Shenzhen, China
2 Watts DC-18GHz 1-30dB Type N Fixed Attenuator
ZFA2N-18B-YA
2 Watts DC-18GHz 1-30dB Type N Fixed Attenuator ZFA2N-18B-YA
ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request. Application Instrumentation Precision measurements Protyping & characterization Production systems

ZTS Type N fixed attenuators of 2 to 10 Watts are up to 18GHz max. Typical frequency DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz, DC-18GHz. 1 to 30dB are typical value for 2 to 5 Watts, 40 to 60dB are available upon request.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA2N-18B-YA
Product Name 2 Watts DC-18GHz 1-30dB Type N Fixed Attenuator
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Chip Scale Package MMIC DC - 70 GHz 3dB Attenuator - ATN03-0070CSP1 - Marki Microwave LLC
Specs
Frequency 0.0 to 70 GHz
Package Type Surface Mount; surface-mount
View Details
ColorConnect Attenuators - AT-24-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Jitter Attenuators - SI5342D-D14224-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator - 5o2015006N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.3 :1
View Details