ZTS Technologies Co., Ltd 25 Watts DC-18GHz 1-50dB Type N Fixed Attenuator Bi-directional ZFA25N-18B-YA

Description
Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet
Description
Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
25 Watts DC-18GHz 1-50dB Type N Fixed Attenuator Bi-directional - ZFA25N-18B-YA - ZTS Technologies Co., Ltd
Shenzhen, China
25 Watts DC-18GHz 1-50dB Type N Fixed Attenuator Bi-directional
ZFA25N-18B-YA
25 Watts DC-18GHz 1-50dB Type N Fixed Attenuator Bi-directional ZFA25N-18B-YA
Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us. Application Instrumentation Precision measurements Protyping & characterization Production systems

Here are ZTS 50 Ohms type N Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be N male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are available. If you need custom design on mounting holes, heatsink dimension, please contact us.

Application
Instrumentation
Precision measurements
Protyping & characterization
Production systems

Supplier's Site Datasheet

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Attenuators
Product Number ZFA25N-18B-YA
Product Name 25 Watts DC-18GHz 1-50dB Type N Fixed Attenuator Bi-directional
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

7dB DC-40GHz MMIC Attenuator - ATN07-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
ColorConnect Attenuators - AT-24-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
50OHM Attenuator - 852-AA101-80LF - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Frequency 0.5000 to 2.5 GHz
Package Type Tape & Reel (TR)
View Details
4 suppliers
Coaxial Attenuator - 5o201003S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details