ZTS Technologies Co., Ltd 18-26.5GHz 30dB SMA Dual Directional Coupler ZDDC30S-180265

Description
ZTS offers 50 Ohms 30 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom
Description
ZTS offers 50 Ohms 30 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

Suppliers

Company
Product
Description
Supplier Links
18-26.5GHz 30dB SMA Dual Directional Coupler - ZDDC30S-180265 - ZTS Technologies Co., Ltd
Shenzhen, China
18-26.5GHz 30dB SMA Dual Directional Coupler
ZDDC30S-180265
18-26.5GHz 30dB SMA Dual Directional Coupler ZDDC30S-180265
ZTS offers 50 Ohms 30 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here. Application Test & Measurement Military Communications Commercial Communications Wireless Communications SatCom

ZTS offers 50 Ohms 30 dB Dual Directional Couplers of ultra wide band, wide band/narrow band, connector can be SMA, Type N, 2.92mm, part of our models are displayed below, please contact us for more models or custom design if you cannot find what you need here.

Application
Test & Measurement
Military Communications
Commercial Communications
Wireless Communications SatCom

Supplier's Site

Technical Specifications

  ZTS Technologies Co., Ltd
Product Category RF Couplers
Product Number ZDDC30S-180265
Product Name 18-26.5GHz 30dB SMA Dual Directional Coupler
RF Coupler Type Dual Directional
Impedance 50 ohms
Frequency Range 18000.00 to 26500.00 MHz
Power 20.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

MQS-0218UA, MMIC 2-18GHz 90° Splitter / Combiner - MQS-0218UA - Marki Microwave LLC
Specs
Package Type Connectorized
Frequency Range 2000.00 to 18000.00 MHz
View Details
Directional Couplers 102040016 - 102040016 - KRYTAR, Inc.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 40000.00 MHz
Power 20.00 watts
View Details
Directional Couplers - WMHPBDC-80-520M-6dB-N - Werbel Microwave LLC
Specs
RF Coupler Type Uni-Directional; Bi-Directional
Package Type Connectorized Module
Frequency Range 80.00 to 520.00 MHz
View Details
50 ohms 10dB SMA-Female Directional Coupler From 2GHz to 18GHz Rated at 50 Watts - HRT-DQ(2000/18000)-10S - Chengdu Filter Technology Co., Ltd.
Specs
RF Coupler Type Uni-Directional
Frequency Range 2000.00 to 18000.00 MHz
Power 50.00 watts
View Details